The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail indication. Enclosed NTS350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling. These power supplies are ideal bulk power front ends for smaller systems that use a distributed power architecture (DPA) or point-of-load (POL) scheme.
Artesyn Embedded Power | |
---|---|
Product Category | Power Supplies |
Product Number | RFB300/RFB350 Series |
Product Name | 300W Half-brick Isolated DC-DC Converter |
Type | DC-DC Converter |
Form Factor | Board Mount |
Operating Temperature | -40 to 100 C (-40 to 212 F) |
Regulatory Compliance | RoHS |
DC Output Voltage | 5.0 to 29.4 volts |