Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-6 A @ 25 V compliance voltage (per phase); 450 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no additional cost.
Amp-Line Corp. | |
---|---|
Product Category | Power Supplies |
Product Number | AL-450-CR-GPIB-3 |
Product Name | Constant Current Mode Multi-Phase Programmable Power Source |
Type | Current Source; Programmable Power Supply |
Technology | Linear Power Supply |
Form Factor | Rack Mount |
Applications | High Frequency, Instrumentation, Magnetic, Military, Testing Equipment |
Features | Adjustable Frequency |