The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.005%/Deg C
Temp. (Operating Case): -10 to +60 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
* * For RoHS Compliant part, add suffix /Y
American Power Design, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | E1-P125 |
Product Name | High Voltage DC/DC Converter |
Type | DC-DC Converter; High Voltage |
Operating Temperature | -10 to 60 C (14 to 140 F) |
DC Output Voltage | 1250.0 volts |
DC Output Current | 1 amps |