Open Frame AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC Input
Power,switching - Power Supplies - PSUs - Embedded Switch Mode Power Supplies (SMPS)
DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1776-1469-ND | 100838 | 70160923 |
Product Name | AC DC Converters | Power Supply, 12 Volts, 2.5 Amps | |
Type | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
Form Factor | Open Frame | Open Frame | |
AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts | 85.0 to 264.0 volts |
AC Output Current | 1.3 amps | ||
DC Output Power | 15.6 watts |