New Switching Power Source Series Meets California Energy Commission (CEC) Standards
UL Listed, UL Standard 60950-1
Meets CEC Efficiency Level IV
Complies with FCC Part 15 Class B
Input Range 90-264 VAC, 50/60 Hz
Overload and Short Circuit Protected
Class II Insulation (Double Insulated)
line Regulation ±2 %, Load Regulation ±5 %
RoHS Compliant
50,000 Hours MTBF
Power Consumption at no Load is 0.5 W
2 Conductor Cord 70" Long Min.
Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative
New Switching Power Source Series Meets California Energy Commission (CEC) Standards
- UL Listed, UL Standard 60950-1
- Meets CEC Efficiency Level IV
- Complies with FCC Part 15 Class B
- Input Range 90-264 VAC, 50/60 Hz
- Overload and Short Circuit Protected
- Class II Insulation (Double Insulated)
- line Regulation ±2 %, Load Regulation ±5 %
- RoHS Compliant
- 50,000 Hours MTBF
- Power Consumption at no Load is 0.5 W
- 2 Conductor Cord 70" Long Min.
- Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative