AC/DC DIN RAIL SUPPLY 24V 120W
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 277-1916-ND | 70000920 |
Product Name | Industrial, DIN Rail Power Supplies | POWER SUPPLY, 3X320-575 VAC, 24VDC, 5 AMPS |
Type | 1 | DC Power Supply |
Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
Regulatory Compliance | ROHS COMP | |
DC Output Current | 5 amps | |
AC Input Voltage | 400.0 to 500.0 volts | 320.0 to 575.0 volts |