DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 6W
Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features:
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | 945-1032-ND | R-7812-0.5 | 70051992 | 62X9535 |
Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | SWITCHING REGULATOR, 0.5 AMP, SIP 3, 12V SINGLE OUTPUT, HIGH EFFICIENCY | Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power |
Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
Technology | Linear Power Supply | Switching Power Supply | Switching Power Supply | |
Form Factor | Board Mount | Board Mount | Board Mount | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
DC Output Current | 0.5000 amps | 0.5000 amps |