Nanotech Industrial Solutions Datasheets for Nanomaterials
Nanomaterials have features or particle sizes in the range of 1 to 100 nm.
Nanomaterials: Learn more
| Product Name | Notes |
|---|---|
| NIS’s unique patented multi-layer IF-WS₂ nano-spheres are well-known to show outstanding temperature (-270 °C to 450 °C), shock (5,076,000 PSI) and pressure (4,263,000 PSI) resistance and renders them to... | |
| Tungsten disulfide inorganic multiwall nanotubes (INT) are provided as a high chemical purity powder (>99%). INTs can be easily dispersed in a variety of media including polymers, solvents, and... |