QImaging's EXi Aqua™ camera is a multi-talented, user-friendly laboratory workhorse that is ideal for the busy lab. Designed to address varied imaging requirements it supports high resolution brightfield imaging to low light fluorescent protein imaging.
The camera is cooled to 0 degrees C, boasts enhanced sensitivity, high resolution, a broad spectral response and approximately 20% less read noise than its predecessor.
Easy to use, the EXi Aqua can be installed and operational within minutes and features an optimized IEEE 1394b "Firewire" interface and simple, versatile software. Available with a Bayer mask color CCD option.
Features
High sensitivity
Active cooling
Low read noise
High quantum efficiency
6.45 micron pixels
14-bit readout
Low dark current
Integrated digitization
No need for external controller
Easy installation
Software included
IEEE 1394b FireWire connection
RGB module available
QImaging's EXi Aqua™ camera is a multi-talented, user-friendly laboratory workhorse that is ideal for the busy lab. Designed to address varied imaging requirements it supports high resolution brightfield imaging to low light fluorescent protein imaging.
The camera is cooled to 0 degrees C, boasts enhanced sensitivity, high resolution, a broad spectral response and approximately 20% less read noise than its predecessor.
Easy to use, the EXi Aqua can be installed and operational within minutes and features an optimized IEEE 1394b "Firewire" interface and simple, versatile software. Available with a Bayer mask color CCD option.
Features
- High sensitivity
- Active cooling
- Low read noise
- High quantum efficiency
- 6.45 micron pixels
- 14-bit readout
- Low dark current
- Integrated digitization
- No need for external controller
- Easy installation
- Software included
- IEEE 1394b FireWire connection
- RGB module available