Panasonic WV-S2231L Super Dynamic Full HD Vandal Resistant Compact Dome Network Camera captures the highest-quality images automatically. The WV-S2231L dome camera with Intelligent Auto (iA) monitors scene dynamics and motion to adjust key camera settings automatically in real-time reducing distortion
Ideal for:. Airport (Passport control / Security checkpoint / Ticket counter). Retail / Bank / Education / Hospital / Building
⢠Full HD 1080p 60 fps. ⢠Auto Shutter speed control for fast moving vehicles. ⢠Sharp and clear image of a walking person day and night. ⢠iA (intelligent Auto). ⢠Extreme Super Dynamic 144 dB. ⢠Colour night vision (0.0008 lx to 0.012 lx). ⢠H.265 Smart Coding. ⢠FIPS 140-2 Level 1 compliant
Model Number = WV-S2231L
Indoor/Outdoor = Indoor, Outdoor
Type = Dome
For Network Use = Yes
Resolution = 1280 x 720 pixels @ 2 MP, 1280 x 960 pixels @ 3 MP, 1920 x 1080 pixels @ 2 MP, 2048 x 1536 pixels @ 3 MP, 320 x 180 pixels @ 2 MP, 320 x 240 pixels @ 3 MP, 400 x 300 pixels @ 3 MP, 640 x 360 pixels @ 2 MP, 640 x 480 pixels @ 3 MP, 800 x 600 pixels @ 3 MP
Internet Protocol = IPv4, IPv6
Power Over Ethernet = Yes
Operating Voltage = 12V dc
Vandal Resistant = Yes
IR = Yes
RS Components, Ltd. | |
---|---|
Product Category | Video Cameras |
Product Number | 1354124 |
Camera Function | Video |