The portable, rechargeable DYMO® LabelManager®â¢ 280 you can easily organize everything. Connect it to your PC or Mac® to customize your labels with fonts and graphics from your computer. Type text fast - comfortably and easily - on the computer -style keyboard with country-specific layout. Edit text quickly using one-touch fast-formatting keys. Label without the cost and waste of disposable batteries - with the rechargeable battery pack you just charge, type and print. The LabelManager®â¢ 280 prints 50% faster than other DYMO label makers. And it prints DYMO D1 labels in 6, 9, 12 mm widths in a variety of colours
Type text quickly on the computer-style (QWERTY) keyboard. Avoid the cost and waste of disposable batteries with a rechargeable battery pack. Edit text easily with one-touch fast-formatting keys. Create labels with 6 font sizes, 7 text styles, 8 boxes plus underline, and 220 symbols and clip-art images. Extend battery life with automatic shut-off. Perfect for labeling shelving, file folders, office supplies and more. Dimensions: 107.5 x 206 x 46.5mm . RS 775-3925 features UK plug. RS 775-3922 features EU plug. RS 775-3928 features EU plug and AZERTY Keyboard. RS 775-3931 features EU plug and QWERTZ keyboard
Model = LabelManager 280
Lines of Printing = 2
Keyboard = Yes
Keyboard Layout = QWERTZ
Resolution = 180dpi
Application = Office
Maximum Label Width = 12mm
Width = 89mm
Connection Port = USB
Height = 240mm
RS Components, Ltd. | |
---|---|
Product Category | Label Printers |
Product Number | 7753931 |
Resolution | 180 dpi |