Tired of complicated labelers? Simplify labeling with the DYMO® XTL⢠300. A life-like on screen print preview and built-in label applications help save time on the job. Prints 24mm (1in.) labels, including heat-shrink tubes, barcode and pre-sized labels. Labels available in a full range of UL-rated materials and colours. PC connectivity and DYMO ID software for importing Microsoft® Excel® or database files for printing entire label batches
3-Year Limited Warranty. Maximized print area helps reduce label waste. PC-connectivity and free DYMO ID software for easy transfer of labels to and from the XTL 300 for jobsite editing and printing. Durable built-in cutter for fast label production. Impact-resistant rubber bumpers and wipe-clean keypad withstand harsh work environments . 300 dpi print resolution for clear text and high-density barcodes. Handheld design and contoured finger grips for easy handling. On-screen label indicator automatically detects and displays the loaded label. Prints an average of 23mm (0.90in.) per second print speed. Uses easy-to-load XTL⢠label cartridges up to 24mm (1in.). Customizable printer settings eliminate unnecessary menus and steps. Other features: Computer-style QWERTY (QWERTZ/AZERTY) keypad, 40 MB memory, 200+ stored images and symbols, favorites folder, lanyard
Model = XTL 300
Keyboard = Yes
Keyboard Layout = QWERTY (UK)
Resolution = 300dpi
Application = Industrial
Maximum Label Width = 24mm
Height = 293mm
Connection Port = USB
Plug Type = Type C - European Plug
Width = 81mm
RS Components, Ltd. | |
---|---|
Product Category | Label Printers |
Product Number | 8931527 |
Resolution | 300 dpi |