Plastic Extrusion Services
Service Detail from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample.
Extruded parts are shaped by forcing softened raw materials through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts meet FDA, ASTM, NSF, UL, AMS, high temperature and other standards, depending upon the specific application.
Whether your requirements for custom extruded parts are large or small, multi-dimensional or simple, our engineers will help in finding the solution to meet your needs. Our staff of experts enjoys the challenge of devising custom extruded solutions for the most exacting applications.
We work with the following elastomers:
- Butyl
- EPDM
- Fluroelastomers
- Neoprene
- Natural Rubber
- Nitrile
- SBR
- Silicone
- Viton®
- Now also available in Sponge
Our extruded rubber components are commonly used in the automobile, aerospace, appliance, healthcare, food and dairy processing, chemical processing, transportation, electronics and construction industries, among others.