The ECOSYS M6526cdn color multifunctional network printer packs power and flexibility in a small footprint. With outstanding business color output and the convenience of one device for your print, copy, scan and fax needs, it supports business workgroups of all sizes. Whether you are printing multipage color reports or attention-getting proposals, the result is consistent, professional output at speeds up to 28 pages per minute in black and color. Add to that ECOSYS long life consumables, wireless printing capabilities and an array of productivity boosting network capabilities, and you’ve got everything you need for efficient, cost effective document imaging.
Kyocera Mita | |
---|---|
Product Category | Laser Printers |
Product Number | ECOSYS M6526cdn |
Product Name | Color Multifunctional Printer - Print / Scan / Copy / Fax |
Mounting Options | Stand-alone |
Features | Color Printing; Copy/Scan |
Resolution | 600 to 9600 dpi |