Network-ready color laser multifunction printer with touch screen technology combines impressive ease of use with cost-efficient cartridge pricing for high-volume users. Features
Color. It’s what your business craves. But if you print a lot in color, the cost of supplies can be hard to swallow. Lexmark has a solution that lets high-volume workgroups print in color without worrying about the cost of consumables. The Lexmark X782eXL color laser multifunction printer combines the power of color with unique cartridge pricing to help you save money and time by printing professional color documents in-house. While color toner cartridges typically cost more than their black equivalents, all Original Lexmark XL High Yield Toner Cartridges – black, cyan, yellow and magenta – are offered at the same low price. In addition, these cartridges deliver an impressive 16,500* pages, so you can print longer and use fewer cartridges overall. While your actual cost per page will vary based on the amount of coverage (the percentage of the page covered by black and color toner), your color cost-per-page can drop to just pennies. The savings add up fast when you print in-house with a Lexmark XL Series printer. Your staff can print labels, promotional sign marketing materials and banners on the same device they use for their everyday printing. You’ll save time by maintaining centralized control; save money by printing short-run jobs more economically in-house; and save the planet by printing on demand, eliminating wasteful overruns and obsolete documents.
Speed and innovation unite
The Lexmark X782e XL is robust, reliable and incredibly fast. You get the performance and innovations you need to produce brilliant color output in-house, reducing the need for outsourcing.
Up to 35 ppm in color, 40 ppm in black, first page out as fast as 13 seconds
800MHz processor with 768MB of RAM standard
Ultra-reliable paper feeding supports diverse media, including card stock, labels, UV-resistant outdoor media, banner paper and more
State-of-the-art security to protect your data and devices, including numeric pad for secure PIN release of print jobs
Plentiful options
A wide variety of accessories and paper handling options let you tailor your device to meet your unique requirements. For example, you can add paper handling options to the Lexmark X782e XL by placing the scanner unit on an adjacent surface, such as a counter or tabletop.
Maximize input capacity with extra drawers or high-capacity feeder
Print banners up to 48 inches wide with the banner media tray
Add a StapleSmart™ Finisher, envelope drawer, or outdoor media drawer
Increase output flexibility with a 5-bin mailbox or 650-sheet output expander
Raise the bar with color
The L..
Network-ready color laser multifunction printer with touch screen technology combines impressive ease of use with cost-efficient cartridge pricing for high-volume users.
Features
Color. It’s what your business craves. But if you print a lot in color, the cost of supplies can be hard to swallow. Lexmark has a solution that lets high-volume workgroups print in color without worrying about the cost of consumables. The Lexmark X782eXL color laser multifunction printer combines the power of color with unique cartridge pricing to help you save money and time by printing professional color documents in-house. While color toner cartridges typically cost more than their black equivalents, all Original Lexmark XL High Yield Toner Cartridges – black, cyan, yellow and magenta – are offered at the same low price. In addition, these cartridges deliver an impressive 16,500* pages, so you can print longer and use fewer cartridges overall. While your actual cost per page will vary based on the amount of coverage (the percentage of the page covered by black and color toner), your color cost-per-page can drop to just pennies. The savings add up fast when you print in-house with a Lexmark XL Series printer. Your staff can print labels, promotional sign marketing materials and banners on the same device they use for their everyday printing. You’ll save time by maintaining centralized control; save money by printing short-run jobs more economically in-house; and save the planet by printing on demand, eliminating wasteful overruns and obsolete documents.
Speed and innovation unite
The Lexmark X782e XL is robust, reliable and incredibly fast. You get the performance and innovations you need to produce brilliant color output in-house, reducing the need for outsourcing.
- Up to 35 ppm in color, 40 ppm in black, first page out as fast as 13 seconds
- 800MHz processor with 768MB of RAM standard
- Ultra-reliable paper feeding supports diverse media, including card stock, labels, UV-resistant outdoor media, banner paper and more
- State-of-the-art security to protect your data and devices, including numeric pad for secure PIN release of print jobs
Plentiful options
A wide variety of accessories and paper handling options let you tailor your device to meet your unique requirements. For example, you can add paper handling options to the Lexmark X782e XL by placing the scanner unit on an adjacent surface, such as a counter or tabletop.
- Maximize input capacity with extra drawers or high-capacity feeder
- Print banners up to 48 inches wide with the banner media tray
- Add a StapleSmart™ Finisher, envelope drawer, or outdoor media drawer
- Increase output flexibility with a 5-bin mailbox or 650-sheet output expander
Raise the bar with color
The L..