The InnoDisk 2.5 in Solid-State Drive M.2 (S80) SSD 3ME4 supports the SATA III (6 Gbit/s) interface.
Toshiba 15 nm Multi-Level Cell (MLC) NAND Flash Memory. Support Hot Plug Function. Low-Density Parity-Check (LDPC) codes Error Detection and Correction. Wear Levelling for extending lifetime. Bad Blocks Management. Power Cycling Management. Power Supply Operation +3.3 V ±5%. Operating Temperature -40°C to +85°C
Model = 3ME4
Internal/External = Internal
Industrial = Yes
Form Factor = M.2 (2280)
Capacity = 32 GB
Interface = SATA III
Nand Type = MLC
Dimensions = 22 x 80 x 3.2mm
Length = 22mm
Width = 80mm
RS Components, Ltd. | |
---|---|
Product Category | Hard Drives |
Product Number | 1448017 |
Device Type | Hard Drive; Solid State Drive |
Interface | SATA III |
Mounting Options | Integrally Mounted |