Ultra Electronics Measurement Systems Inc Datasheets for Trackballs
Trackballs are computer pointers resembling an inverted mouse. The pointing ball is rotated with the thumb, fingers, or the palm of the hand.
Trackballs: Learn more
| Product Name | Notes |
|---|---|
| A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with... | |
| A 15 pin pendant connector with 10" cable is standard. Power required is ±15 VDC at 170 mA maximum. Standard colors are: black ball, white Teflon seal and grey pilot... | |
| The Model XRT desktop trackball features a 2.5" high exposure ball, enclosed encoders, heavy duty metal cast housing and 20 million cycle switches. The high quality modular enclosed encoders protect... | |
| This low profile model features a 1.5 inch diameter ball in a 3 inch square housing and a very shallow behind-the-panel depth of .750 inches. It provides a solution to... | |
| This popular version of the Model 626 trackball offers up to three switches in three colors. Both commercial and military grade lighted switches can be provided in either momentary or... | |
| This rugged, all metal chassis trackball offers the advantages of a large ball in a package that requires only two inches of below-panel space. Our ball suspension design provides a... | |
| This three axis control provides a third output proportional to the theta or rotational motion in addition to the normal X and Y components of ball motion. This model uses... | |
| This trackball includes a heavy duty metal chassis and 3" ball with Teflon sealing ring identical to the standard Model 626. An added feature incorporates up to three momentary or... | |
| This trackball is offered in both a military and industrial version in order to provide a quality input device for applications where panel space is at a minimum. A unique... |