The HDLock HDMI cable is designed with locking connectors.
Features and Benefits. ·2.0 V with Ethernet and Audio return channel. ·2 Latch Locking connector. ·24k gold plated copper contact for corrosion resistance. ·ALMG triple shield 100%. ·RoHS soft PVC jacket. ·4k Ultra HD
Connector A = HD
Connector A Type = HDMI
Connector B Type = HDMI
Length = 5m
Cable Type = Locking HDMI
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 8525282 |
Technology | HDMI |