Molex Cable Assy; DMS-59 Male; 2xVGA Female; 200 mm; EMI/RFI 88768-5200

Description
Molexs cable assemblies offer DMS-59 to any combination of VGA, DVI-D, DVI-I and S-Video. Cable assemblies available in various lengths and configurations. Suitable for a wide variety of applications. Reliable. Ensures mating of receptacle with DMS-59 cable assemblies Connector A = Male DMS-59 Connector B = Female VGA Connector A Type = DMS-59 Connector B Type = VGA Connector A Gender = Male Connector B Gender = Female Length = 200mm Sheath Colour = Black Current Rating = 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8223490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Molexs cable assemblies offer DMS-59 to any combination of VGA, DVI-D, DVI-I and S-Video. Cable assemblies available in various lengths and configurations. Suitable for a wide variety of applications. Reliable. Ensures mating of receptacle with DMS-59 cable assemblies Connector A = Male DMS-59 Connector B = Female VGA Connector A Type = DMS-59 Connector B Type = VGA Connector A Gender = Male Connector B Gender = Female Length = 200mm Sheath Colour = Black Current Rating = 1 A

Molexs cable assemblies offer DMS-59 to any combination of VGA, DVI-D, DVI-I and S-Video.
Cable assemblies available in various lengths and configurations. Suitable for a wide variety of applications. Reliable. Ensures mating of receptacle with DMS-59 cable assemblies
Connector A = Male DMS-59
Connector B = Female VGA
Connector A Type = DMS-59
Connector B Type = VGA
Connector A Gender = Male
Connector B Gender = Female
Length = 200mm
Sheath Colour = Black
Current Rating = 1 A

Supplier's Site
Cable Assy; DMS-59 Male; 2xVGA Female; 200 mm; EMI/RFI - 70190571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; DMS-59 Male; 2xVGA Female; 200 mm; EMI/RFI
70190571
Cable Assy; DMS-59 Male; 2xVGA Female; 200 mm; EMI/RFI 70190571
DMS-59™ to DVI-I Cable Assembly

DMS-59™ to DVI-I Cable Assembly

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies
Product Number 8223490 70190571
Product Name Cable Assy; DMS-59 Male; 2xVGA Female; 200 mm; EMI/RFI
Gender Male-Male; Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - NEBB-M12W5-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details