General Cable Unshielded Communication Cable C4081A.18.10

Description
CM, CMG TYPE 500 FT 0.244 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL (4) 22 AWG, (2) 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4081A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4081A.18.10
Unshielded Communication Cable C4081A.18.10
CM, CMG TYPE 500 FT 0.244 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL (4) 22 AWG, (2) 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 500 FT
  • 0.244 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • (4) 22 AWG, (2) 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C4081A.18.10
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

10GX F/UTP CMR Pre-Terminated 6 Blunt - 10GX F/UTP CMR PRE-TERM 6 BLUN - Belden Inc.
Specs
Cable Type Twisted Pair
Cable Shielding Foil; F/UTP - Overall Foil
View Details
AS-Interface flat cable - E74220 - ifm electronic gmbh
Specs
Cable Type Flat Cable
Standards / Certifications CSA Mark; CE Marking
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
 - 489466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology HDMI
Gender Male-Male
Connector Type Male HDMI, HDMI, Male HDMI, HDMI
View Details