UMPCO, Inc.
Umpco Inc S732-5B8G28 1 3/4" Fully Cushioned Metal Clamp, 1/2 inch wide
S732-5B8G28
Request a Quote
Email Supplier
Suppliers
Umpco Inc S732-5B8G28 1 3/4" Fully Cushioned Metal Clamp, 1/2 inch wide
25228
Umpco Inc S732-5B8G28 1 3/4" Fully Cushioned Metal Clamp
Category: Metal Cable Clamps
Manufacturer: Umpco Inc
General Purpose EPDM
Plated Steel
1/2" Wide
1/4" mounting hole diameter
Hold cable, tubing, wire, etc.
280°F (138°C) -45°F (-43°C)
E - 1.342
Nominal Size: 1 3/4"
- Umpco Inc S732-5B8G28 1 3/4" Fully Cushioned Metal Clamp
- Category: Metal Cable Clamps
- Manufacturer: Umpco Inc
- General Purpose EPDM
- Plated Steel
- 1/2" Wide
- 1/4" mounting hole diameter
- Hold cable, tubing, wire, etc.
- 280°F (138°C) -45°F (-43°C)
- E - 1.342
- Nominal Size: 1 3/4"
Supplier's Site
Technical Specifications
Product Category
|
Cable Clamps |
Product Number
|
25228 |
Product Name
|
Umpco Inc S732-5B8G28 1 3/4" Fully Cushioned Metal Clamp, 1/2 inch wide |
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Shield clamp: Spring steel, zinc plated Shield bracket: Mild steel, galvanically zinc plated Screw foot: Mild steel, galvanically zinc plated
Diameter
0.236 inch (6 mm)
Length
1.75 inch (44.4 mm)
View Details
Type
Twist Lock Clip
Diameter
0.276 inch (7 mm)
Material
Nylon 66
View Details
Material
Stainless Steel; Vinyl Coating
Number of Wires
2 #
View Details