Keystone Electronics Corp. Half Cable Clamp 8150

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8150 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8150
Half Cable Clamp 8150
Part Number: 8150 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8150

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .750 (19.1)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Supplier's Site Datasheet
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8150-ND
Cable Supports and Fasteners 36-8150-ND
CBL CLAMP U-TYPE SILVER FASTENER

CBL CLAMP U-TYPE SILVER FASTENER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Cable Clamps
Product Number 8150 36-8150-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers