Greaves Corporation
Substation Bus Support Clamp
WP9C3
Datasheet
Suppliers
Substation Bus Support Clamp
WP9C3
BRONZE MATERIAL
2000 TO 3000 MCM CABLE, 1-1/2 INCH TUBE CABLE SIZE
3 INCH BOLT CIRCLE DIAMETER
TREGO[T] BRAND
WPC MODEL
- BRONZE MATERIAL
- 2000 TO 3000 MCM CABLE, 1-1/2 INCH TUBE CABLE SIZE
- 3 INCH BOLT CIRCLE DIAMETER
- TREGO[T] BRAND
- WPC MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Cable Clamps |
Product Number
|
WP9C3 |
Product Name
|
Substation Bus Support Clamp |
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Shield bracket: Mild steel, galvanically zinc plated
Diameter
0.433 inch (11 mm)
Length
1.28 inch (32.5 mm)
View Details
Type
Rectangular Cable Clip
Diameter
0.709 inch (18 mm)
Material
PE
View Details
Material
Stainless Steel; Vinyl Coating
Number of Wires
2 #
View Details