Essentra Components Flat Cable Clamp - Two-Piece FCRC-26B-6A-RT

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Two-Piece - FCRC-26B-6A-RT - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Two-Piece
FCRC-26B-6A-RT
Flat Cable Clamp - Two-Piece FCRC-26B-6A-RT
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

Supplier's Site
Cable Supports and Fasteners - RPC3950-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3950-ND
Cable Supports and Fasteners RPC3950-ND
Cable Clip, Flat Natural Adhesive 3.240" (82.30mm)

Cable Clip, Flat Natural Adhesive 3.240" (82.30mm)

Supplier's Site Datasheet
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3664 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3664
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3664
ADHESIVE FLAT CABLE CLAMP, NAT, PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.66" RoHS Compliant: Yes

ADHESIVE FLAT CABLE CLAMP, NAT, PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.66" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-26B-6A-RT RPC3950-ND 66AJ3664
Product Name Flat Cable Clamp - Two-Piece Cable Supports and Fasteners Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

EMC Shield Clamps for 10 × 3 mm Bus Bar, Pluggable- with or without Integrated Strain Relief - 36787.156 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Shield bracket: Mild steel, galvanically zinc plated
Diameter 0.866 inch (22 mm)
Length 3.15 inch (80 mm)
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Stainless Steel Edge Clip Cable Tie Platforms -  - PennEngineering®
Specs
Material Stainless Steel
View Details