Can be opened and closed multiple times for adding or removing cables
Large contoured base that assures stable mounting
2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel
CCP Style has a step in the locking base allowing ratcheting down on bundle
CBL CLIP C-TYPE NATURAL PUSH IN
CABLE CLAMP, NYLON 6.6, NATURAL, 25.9MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.9mm RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
Product Number | PKKL-3 | RPC2045-ND | 66AJ4348 |
Product Name | Cable Clamps - Plug In, Locking | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 25.9Mm; Cable Clamp / Clip Type Essentra Components |
Material | Nylon 6/6 |