Vogtlin Massflow USA Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
| Product Name | Notes |
|---|---|
| Corrosion resistive Stainless Steel make this Swiss manufactured red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High... | |
| Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy,... | |
| Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering... | |
| Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High... | |
| Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM,... | |
| The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power,... | |
| Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come... | |
| The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at... |