Tripp Lite by Eaton 1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 15ft Cord, 1U Rack-Mount PDUMH15-RA

Description
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 15A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 12A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps Attached NEMA 5-15P 15A 120V input plug with 15 ft. / 4.5m line cord 1U horizontal rackmount format installs in one rack space 13 NEMA 5-15R outlets oriented with the ground pin on the bottom (1 front facing / 12 rear) Mounting flanges support installation in 2 and 4 post racks, with additional support for wall-mount and under-counter installation formats Optional PDUSIDEBRKT enables 0U vertical rackmount in compatible racks Back panel grounding lug

Suppliers

Company
Product
Description
Supplier Links
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 15ft Cord, 1U Rack-Mount - PDUMH15-RA - Tripp Lite by Eaton
Chicago, IL, United States
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 15ft Cord, 1U Rack-Mount
PDUMH15-RA
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 15ft Cord, 1U Rack-Mount PDUMH15-RA
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 15A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 12A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps Attached NEMA 5-15P 15A 120V input plug with 15 ft. / 4.5m line cord 1U horizontal rackmount format installs in one rack space 13 NEMA 5-15R outlets oriented with the ground pin on the bottom (1 front facing / 12 rear) Mounting flanges support installation in 2 and 4 post racks, with additional support for wall-mount and under-counter installation formats Optional PDUSIDEBRKT enables 0U vertical rackmount in compatible racks Back panel grounding lug

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Features

  • 15A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 12A continuous)
  • Built-in 2 digit visual meter continuously reports PDU load level in amps
  • Attached NEMA 5-15P 15A 120V input plug with 15 ft. / 4.5m line cord
  • 1U horizontal rackmount format installs in one rack space
  • 13 NEMA 5-15R outlets oriented with the ground pin on the bottom (1 front facing / 12 rear)
  • Mounting flanges support installation in 2 and 4 post racks, with additional support for wall-mount and under-counter installation formats
  • Optional PDUSIDEBRKT enables 0U vertical rackmount in compatible racks
  • Back panel grounding lug
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Distribution Units (PDU)
Product Number PDUMH15-RA
Product Name 1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 15ft Cord, 1U Rack-Mount
Voltage 115V
Frequency 50Hz; 60Hz
Phase Single
Power 1400 watts
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution System w/PROFIBUS-DP Interface - SVS16 - E-T-A Circuit Breakers
Specs
Voltage 24VDC
Unit Type DIN Rail Mount
Protection Circuit Breaker
View Details
Basic, 15 Amp 6 Outlet NEMA 5-15R PDU with 5-15P Plug - 9BF1-061002 - Belden Inc.
Specs
Number of Outlets 6
Current 15.0 amps
Protection Circuit Breaker
View Details