Tripp Lite by Eaton 7.4kW Single-Phase 230V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount PDUH32HV19

Description
The PDUH32HV19 7.4kW Single-Phase 230V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH32HV19 features four rear C19 outlets. The IEC 309 32A Blue (2P+E) input plug with 3.6 m cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment. The switchless design prevents an accidental shutdown, which could lead to costly downtime. Dual 20A circuit breakers protect connected equipment from dangerous overloads. The reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench. Features Reliable Single-Phase 32A 230V Power Distribution Ideal no-frills PDU for data centers, server rooms and network wiring closets 4 rear C19 outlets IEC 309 32A Blue (2P+E) input with 3.6 m power cord Rear-panel grounding lug Dual 20A circuit breakers protect against overloads Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Reversible all-metal housing faces front or rear in rack Supports 1U horizontal or 0U vertical mounting in EIA-standard 19 in. racks Also mounts on wall, workbench or under a counter

Suppliers

Company
Product
Description
Supplier Links
7.4kW Single-Phase 230V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount - PDUH32HV19 - Tripp Lite by Eaton
Chicago, IL, United States
7.4kW Single-Phase 230V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount
PDUH32HV19
7.4kW Single-Phase 230V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount PDUH32HV19
The PDUH32HV19 7.4kW Single-Phase 230V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH32HV19 features four rear C19 outlets. The IEC 309 32A Blue (2P+E) input plug with 3.6 m cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment. The switchless design prevents an accidental shutdown, which could lead to costly downtime. Dual 20A circuit breakers protect connected equipment from dangerous overloads. The reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench. Features Reliable Single-Phase 32A 230V Power Distribution Ideal no-frills PDU for data centers, server rooms and network wiring closets 4 rear C19 outlets IEC 309 32A Blue (2P+E) input with 3.6 m power cord Rear-panel grounding lug Dual 20A circuit breakers protect against overloads Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Reversible all-metal housing faces front or rear in rack Supports 1U horizontal or 0U vertical mounting in EIA-standard 19 in. racks Also mounts on wall, workbench or under a counter

The PDUH32HV19 7.4kW Single-Phase 230V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH32HV19 features four rear C19 outlets. The IEC 309 32A Blue (2P+E) input plug with 3.6 m cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment.
The switchless design prevents an accidental shutdown, which could lead to costly downtime. Dual 20A circuit breakers protect connected equipment from dangerous overloads. The reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench.

Features

Reliable Single-Phase 32A 230V Power Distribution

  • Ideal no-frills PDU for data centers, server rooms and network wiring closets
  • 4 rear C19 outlets
  • IEC 309 32A Blue (2P+E) input with 3.6 m power cord
  • Rear-panel grounding lug
  • Dual 20A circuit breakers protect against overloads

Switchless Design

  • Prevents accidental shutdowns and costly downtime

Versatile Installation Options

  • Reversible all-metal housing faces front or rear in rack
  • Supports 1U horizontal or 0U vertical mounting in EIA-standard 19 in. racks
  • Also mounts on wall, workbench or under a counter
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Distribution Units (PDU)
Product Number PDUH32HV19
Product Name 7.4kW Single-Phase 230V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount
Voltage 208V; 230V
Frequency 50Hz; 60Hz
Phase Single
Power 7400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
240A 2RU 19
Specs
Current 240.0 amps
Unit Type Rack Style
Protection Circuit Breaker
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details