This RS Pro heavy-duty 1 gang rewireable socket provides a tough dependable work power solution manufactured from high impact plastic. The British Type G socket is ideal for use with power tools, portable lighting and in the workshop.
Heavy duty 13 A socket,Type G British socket,High impact plastic
Number of Sockets = 1
Socket Type = Type G - British
Current Rating = 13A
Colour = Orange
RS Components, Ltd. | |
---|---|
Product Category | Power Distribution Units (PDU) |
Product Number | 2963492 |
Number of Outlets | 1 |