VARIO® LINEA Master/Slave socket outlet with 4 slave Schuko and 1 master Schuko socket and line protection. Up to 4 devices can be powered from the slave sockets and a main (master) device can be plugged into the red master socket. The slaves will then be switched on or off automatically based on the status of the device plugged into the master socket. For example, a personal computer could be the master device and a printer and other ancillary devices can be plugged into the red slave sockets. When the PC is powered on or off, the slave sockets will correspondingly switch on or off. Master/slave function therefore eliminates the need to switch on or off multiple individual devices.
Master/slave function with adjustable switching threshold (7-160W). Safe and energy-saving. Line filter and overvoltage protection with optical fault indication (also, after an over voltage trip condition, the connected device will return to operation if it was switched-on when the over-voltage was detected by the socket strip). German type Schuko sockets (4 slave, 1 master), child protected. Socket spacing: 64 mm. 2-Pin red illuminated switch. Cable terminated with an angled Schuko plug with earthing contact
Number of Sockets = 5
Socket Type = Type F - German Schuko
Mains Plug Type = CEE 7/7 German Schuko / French
Cord Length = 1.5m
Mounting Type = Floor Mount, Wall Mount
Switchable = Yes
Surge Protection = Yes
Voltage Rating = 250 V
Current Rating = 16A
Corded = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Distribution Units (PDU) |
Product Number | 6520392 |
Voltage | 230V |
Number of Outlets | 5 |
Current | 16.0 amps |