This RS Pro heavy-duty single gang trailing socket provides a tough dependable work power solution manufactured from high impact plastic. The British Type G socket is ideal for use with power tools, portable lighting and in the workshop.
Heavy duty 13 A socket,Type G British single gang socket and plug,High impact plastic
Number of Sockets = 1
Socket Type = Type G - British
Cord Length = 5m
Current Rating = 13A
Corded = Yes
Colour = White
Wired = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Distribution Units (PDU) |
Product Number | 2963600 |
Number of Outlets | 1 |