TorqMaster International Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Product Name Notes
Product Description: The MA 685 MA 101 offer a high holding torque and adjustability. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The SB 188 SB 101/102 hinges are available in 3 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 103/104 hinges are available in 3 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 108/109 hinges are available in 4 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 111/112 hinges are available in 3 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 115/116 hinges are available in 4 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 117 hinges are available in 4 standard torque setting/configuration s. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 121/122 hinges are available in 3 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 202 hinge is available in 3 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 231 hinge is available in 3 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 252 hinge is available in 3 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 254 hinge is available in 3 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 260 hinges are available in 7 standard torque setting configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 188 SB 261 hinges are available in 6 standard torque setting configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 200 SB 101/102 hinges are available in 5 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 200 SB 103 hinges are available in 5 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with...
Product Description: The SB 500 CS 101 features a one way clutch combining a high holding torque with ultra low torques in the slip direction. This hinge meets or exceeds...
Product Description: The SB 500 CS 102 features a one way clutch combining a high holding torque with ultra low torques in the slip direction. This hinge meets or exceeds...
Product Description: The SB 500 SB 101/102 combining a high holding torque in a narrow mounting profile. This hinge meets or exceeds life testing within specifications to 30,000+cycles. Designed with...
Product Description: The SB 500 SB 103 combines a high holding torque in a narrow mounting profile. This hinge meets or exceeds life testing within specifications to 30,000+cycles. Designed with...
Product Description: The ZC 188 CF 101 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZC 188 KN 101 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZC 188 SA 101 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZC 250 CF 101 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZC 250 CF 151 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZC 250 KN 101 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZC 250 SA 102 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZC 250 ZC 101 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZE 188 CF 101 hinge is available in balanced or unbalanced torques and in right and left-hand configurations. This hinge meets or exceeds life testing within specifications...
Product Description: The ZE 188 CF 114 hinge is available in balanced or unbalanced torques and in right and left-hand configurations. This hinge meets or exceeds life testing within specifications...
Product Description: The ZE 188 CF 214 hinge is available in balanced or unbalanced torques and in right and left-hand configurations. This hinge meets or exceeds life testing within specifications...
Product Description: The ZE 188 SA 102 hinge is available in balanced or unbalanced torques and in right and left-hand configurations. This hinge meets or exceeds life testing within specifications...
Product Description: The ZE 188 SA 104 hinge is available in balanced or unbalanced torques and in right and left-hand configurations. This hinge meets or exceeds life testing within specifications...
Product Description: The ZE 188 SB 101 hinge is available in balanced or unbalanced torques and in right and left-hand configurations. This hinge meets or exceeds life testing within specifications...
Product Description: The ZE 375 CF 101 is available in left or right torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 CF 151 is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 CF 152 is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 CF 154 is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 CF 251 is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 SA 102 Left & Right hinge is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles.
Product Description: The ZE 375 SA 103 Left & Right hinge is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles.
Product Description: The ZE 375 SA 110 Left & Right hinge features a one way clutch allowing ultra low torques. This hinge meets or exceeds life testing within specifications to...
Product Description: The ZE 375 TA 106 is available in left or right configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 TS 105 is available in left or right configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 ZA 101 Left & Right hinge is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles.
Product Description: The ZE 375 ZA 151 is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 ZA 152 is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...
Product Description: The ZE 375 ZE 101 Left & Right hinge is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles.
The SB 188 SB 263/264 hinges are available in 7 standard torque setting/configuratio ns. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360° shaft...