RS Components, Ltd. 4077284

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4077284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supplied with fasteners. Type 1 has steel pin and washers with a chem. black finish. Types 2 and 3 have brass pin and washers and are Zinc plated Material = Steel Hinge Type = Stud Length = 33mm Width = 16mm Fixing Method = Bolt-on Finish = Zinc Plated Fixing Hole Size = M8

Supplied with fasteners. Type 1 has steel pin and washers with a chem. black finish. Types 2 and 3 have brass pin and washers and are Zinc plated
Material = Steel
Hinge Type = Stud
Length = 33mm
Width = 16mm
Fixing Method = Bolt-on
Finish = Zinc Plated
Fixing Hole Size = M8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4077284
Hinge Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

 - 3308307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Square
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
 - 9174315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.97 inch (50 mm)
Open Width 2.99 inch (76 mm)
View Details
 - 9174598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
Open Width 2.17 inch (55 mm)
View Details
 - 9174399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous
Leaf Thickness 0.0512 inch (1.3 mm)
Length 36.02 inch (915 mm)
View Details