HardwareSource, Inc. Reinforcing Surface Mounted Pivot Hinge 238034

Suppliers

Company
Product
Description
Supplier Links
Reinforcing Surface Mounted Pivot Hinge - 238034 - HardwareSource, Inc.
San Diego, CA, USA
Reinforcing Surface Mounted Pivot Hinge
238034
Reinforcing Surface Mounted Pivot Hinge 238034
Full surface reinforcing hinges can be added to doors troubled by sagging. For medium and heavy weight doors subject to high frequency and abuse. Provides increased reinforcement at the top corner of the door and jamb where stress can occur. Available in two sizes; 4 inch and 4-1/2 inch. The 4 inch size is for doors with existing 4 x 4 inch hinges. The 4-1/2 inch size is for doors with existing 4-1/2 x 4-1/2 inch hinges. It is important that these hinges match your existing hinges so that the pivot points are aligned. PLEASE NOTE: Hinges are handed (Left Hand and Right Hand). See installation chart at link below to assure you order the correct hand hinges. Order one hinge per door. Hinge is installed as a reinforcing hinge on the top part of the door. Included with each hinge: 9 wood screws for wood frame and wood door, 9 jack nuts and short machine screws for hollow metal doors, friction wrench for jack nut installation, paper installation template, instructions. Also included are 4 grommet nuts for through-bolting if necessary and a spacer plate for the hinge leaf that attaches to the door. Made from steel base material.
  • Full surface reinforcing hinges can be added to doors troubled by sagging.
  • For medium and heavy weight doors subject to high frequency and abuse.
  • Provides increased reinforcement at the top corner of the door and jamb where stress can occur.
  • Available in two sizes; 4 inch and 4-1/2 inch. The 4 inch size is for doors with existing 4 x 4 inch hinges. The 4-1/2 inch size is for doors with existing 4-1/2 x 4-1/2 inch hinges. It is important that these hinges match your existing hinges so that the pivot points are aligned.
  • PLEASE NOTE: Hinges are handed (Left Hand and Right Hand). See installation chart at link below to assure you order the correct hand hinges.
  • Order one hinge per door. Hinge is installed as a reinforcing hinge on the top part of the door.
  • Included with each hinge: 9 wood screws for wood frame and wood door, 9 jack nuts and short machine screws for hollow metal doors, friction wrench for jack nut installation, paper installation template, instructions. Also included are 4 grommet nuts for through-bolting if necessary and a spacer plate for the hinge leaf that attaches to the door.
  • Made from steel base material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 238034
Product Name Reinforcing Surface Mounted Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

 - 9174318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
Open Width 1.67 inch (42.5 mm)
View Details
Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Flexi-Hinges (inch) - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2320 inch (5.89 mm)
Leaf Material Stainless Steel
View Details