LIGHT PIPE ROUND 3MM
The VCC LFB Series of 3mm low profile rigid light pipes feature a diffused round surface to provide uniform brightness and a wide viewing angle of 120°. They are front panel press-fit mounting with crushable ribs that simplify installation. The light pipes are available in a wide variety of lengths to accommodate differing PCB to front panel distances. An optional retainer (RTN112) for high-vibration environments is available for LFB Series of light pipes, see RS 137-1436.
⢠Low profile, flush panel design. ⢠For use with SMT or through-hole LEDs. ⢠Optical grade polycarbonate for maximum light transmission. ⢠Wide range of standard lengths. ⢠Wide viewing angle of 120°. ⢠Frosted surface diffuses light and provides uniform brightness
Flexible/Rigid = Rigid
Length = 6.4mm
Orientation = Straight
Dimensions = 3 (Dia.) x 6.4mm
LED Colours = Clear
Mounting Type = Panel Mount
Lens Shape = Round
LED Included = Yes
Lens Colour = Clear
Inner Diameter = 2.6mm
The VCC LFB Series of 3mm low profile rigid light pipes feature a diffused round surface to provide uniform brightness and a wide viewing angle of 120°. They are front panel press-fit mounting with crushable ribs that simplify installation. The light pipes are available in a wide variety of lengths to accommodate differing PCB to front panel distances. An optional retainer (RTN112) for high-vibration environments is available for LFB Series of light pipes, see RS 137-1436.
⢠Low profile, flush panel design. ⢠For use with SMT or through-hole LEDs. ⢠Optical grade polycarbonate for maximum light transmission. ⢠Wide range of standard lengths. ⢠Wide viewing angle of 120°. ⢠Frosted surface diffuses light and provides uniform brightness
Flexible/Rigid = Rigid
Orientation = Straight
Length = 6.4mm
Dimensions = 3 (Dia.) x 6.4mm
Mounting Type = Panel Mount
LED Colours = Clear
Lens Shape = Round
LED Included = Yes
Lens Colour = Clear
Outer Diameter = 3mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
Product Number | LFB025CTP-ND | 1371421 |
Product Name | Optics - Light Pipes | |
LED Hardware | LED Light Pipe | LED Light Pipe |