Bivar, Inc. LEDs - Spacers, Standoffs ELM 1-375

Description
LED MT SELF RETAINING VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1786-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1786-ND
LEDs - Spacers, Standoffs 492-1786-ND
LED MT SELF RETAINING VERT

LED MT SELF RETAINING VERT

Supplier's Site Datasheet
 - 7528996 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ELM 1 series of LED spacers from Bivar are designed to fit 5mm (T1 3/4) LEDs. The ELM 1 self-retaining narrow profile LED mounts serve as a lead forming fixture while uniformly aligning and elevating LEDs making assembly easier, uniformity better and display enhancement simple. Fit 5mm LEDs with 2 leads. Made from extruded PVC Hardware Type = LED Mount For Use With = 5 mm LEDs

The ELM 1 series of LED spacers from Bivar are designed to fit 5mm (T1 3/4) LEDs. The ELM 1 self-retaining narrow profile LED mounts serve as a lead forming fixture while uniformly aligning and elevating LEDs making assembly easier, uniformity better and display enhancement simple.
Fit 5mm LEDs with 2 leads. Made from extruded PVC
Hardware Type = LED Mount
For Use With = 5 mm LEDs

Supplier's Site
 - 7528996P - RS Components, Ltd.
Corby, Northants, United Kingdom
The ELM 1 series of LED spacers from Bivar are designed to fit 5mm (T1 3/4) LEDs. The ELM 1 self-retaining narrow profile LED mounts serve as a lead forming fixture while uniformly aligning and elevating LEDs making assembly easier, uniformity better and display enhancement simple. Fit 5mm LEDs with 2 leads. Made from extruded PVC Hardware Type = LED Mount For Use With = 5 mm LEDs Delivery on production packaging - Bag. This product is non-returnable.

The ELM 1 series of LED spacers from Bivar are designed to fit 5mm (T1 3/4) LEDs. The ELM 1 self-retaining narrow profile LED mounts serve as a lead forming fixture while uniformly aligning and elevating LEDs making assembly easier, uniformity better and display enhancement simple.
Fit 5mm LEDs with 2 leads. Made from extruded PVC
Hardware Type = LED Mount
For Use With = 5 mm LEDs
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-375
LED Mounting Hardware ELM 1-375
LED Mounting Hardware LED Mount Self Ret 5mm Black .375 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .375 inch

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1786-ND 7528996 ELM 1-375
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 6656671P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount; LED Lens
Lens Style Diffused
View Details
Self Aligning Spacer for T-1 3/4 LED - 8322 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details