Laser Marking and Laser Engraving Services
Service Detail from Accumet

As government and industrial regulations for clearly legible, permanent marks on parts increases, laser marking, laser etching and laser engraving is rapidly growing in popularity. And Laser Services is responding. We use YAG and CO2 systems to professionally laser mark, etch and engrave metals, ceramics, plastics, Teflon, wood, medical tubes and surgically implantable parts. We also offer a wide variety of metal coatings and finishes for preservation.
Our state-of-the-art laser marking, laser etching and laser engraving software and hardware systems provide an array of capabilities, including:
- Marking field diameter of 6 inches
- Table travel up to 18 inches
- Tiling capability
- Numerous selection of character fonts
- Several bar-code sets
- Character width can be varied between 1% and 500%
- Character height from .008 to 4.00 inches
- Character spacing can be varied
- Justification (left-center-right)
- Italics (-26 to +26)
- Mirror imaging
- Ring marking (inside and outside readable)
- Line marking in any direction at any angle
- .0008" programmable resolution
- Rotary engraving capabilities
- Able to mark cylindrical material via rotary attachment
- Etch depth certification available upon request
Specifications
Company Information
Laser Services is a true full service laser job shop. Our expertly trained staff and fully-equipped low to high power laser stations run in two shifts to ensure you the fastest turnaround and the most precise results
Materials
Metals; Plastics; Rubber; Ceramic Alumina Susbstrates; Adhesives and Tapes; Frozen Epoxy Preforms; Microwave Absorber Materials; Foils; Fabrics; Carbon Fiber; Wood
Supplier Capability
Bar/Matrix Codes; Logos/Graphics; Serial Numbers
More Information
Similar Services