Photovoltaic Full Bridge Driver 28-SOIC -40 to 125
Texas Instruments | |
---|---|
Product Category | Gate Drivers |
Product Number | SM72295MAE/NOPB |
Product Name | SM72295 Photovoltaic Full Bridge Driver |
Output Current | 3 amps |
Supply Voltage | 8 to 14 volts |
Rise Time | 8 ns |
Fall Time | 8 ns |