2A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1200366-LM5101BSDX/N
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM5101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 570ns, 430ns
Gate Drivers 2A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | LM5101BSDX/NOPB | 296-44668-2-ND | LM5101BSDX/NOPB | LM5101BSDX/NOPB | LM5101BSDX/NOPB | 1200366-LM5101BSDX/NOPB | LM5101BSDX/NOPB |
Product Name | LM5101B 2A High Voltage High-Side and Low-Side Gate Driver | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Integrated Circuits | Gate Drivers | PMIC - PMIC - Gate Drivers - LM5101BSDX/NOPB | Gate Drivers |
Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | Noninverting | |||
Input Threshold | TTL | ||||||
Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts |