The ADuM4122 is an isolated, single device, dual output driver that uses iCoupler® technology to provide precision isolation. The ADuM4122 provides 5 kV rms isolation in the wide-body, 8-lead SOIC package. These isolation components combine high speed complementary metal-oxide semiconductor (CMOS) and monolithic transformer technology to provide performance characteristics superior to alternatives (such as a combination of pulse transformers and gate drivers).
The ADuM4122 operates with an input supply voltage range from 3.3 V to 6.5 V, providing compatibility with lower voltage systems. Unlike gate drivers that employ high voltage level translation methodologies, the ADuM4122 offers true galvanic isolation between the input and the output regions.
Integrated Circuits (ICs) - Power Management ICs - Gate Drive ICs
Gate Drivers IGBT Gate Driver w/ Slew Rate Control
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | ADUM4122CRIZ | ADUM4122CRIZ | ADUM4122CRIZ |
Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management ICs - Gate Drive ICs | Gate Drivers |
Output Current | 2 amps |