BD60223FP is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. CLKIN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode, QUARTER STEP and 1/16 STEP mode via a built-in DAC. In the method of current decay, the FAST DECAY/SLOW DECAY ratio can set without any limitation, and all available modes can be controlled in the most appropriate way. In addition, the power supply can be driven by one single system, which simplifies the design.
ROHM Semiconductor GmbH | |
---|---|
Product Category | Gate Drivers |
Product Number | BD60223FP |
Product Name | 36V Stepper Motor Driver |
Output Current | 1.5 amps |
Supply Voltage | 36 volts |
Operating Temperature | -25 to 85 C (-13 to 185 F) |