ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and greater efficiency. In addition, multiple built-in protection circuits (i.e. thermal shutdown, overcurrent, overvoltage) protect the IC and load from damage while ensuring a high degree of reliability.
ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and greater efficiency. In addition, multiple built-in protection circuits (i.e. thermal shutdown, overcurrent, overvoltage) protect the IC and load from damage while ensuring a high degree of reliability.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152802-BD6222HFP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | BD6222HFP | BD6222HFP | 1152802-BD6222HFP |
Product Name | 18V Max. H-bridge Drivers | 18V Max. H-bridge Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - BD6222HFP |
Driver Type | Dual Gate Driver | Dual Gate Driver | |
Output Current | 2 amps | 2 amps | |
Supply Voltage | 18 volts | 18 volts | |
Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |