1200 V single high-side gate driver IC with galvanic isolation, active Miller clamp and short circuit clamping
EiceDRIVERâ„¢ 1200 V high side gate driver IC with typical 4.4 A source and 4.1 A sink currents in DSO-8 package with CT technology for IGBT Modules.
For higher isolation rating, higher current, shorter propagation delay, check out our newly released X3 Compact family, 1ED3122MU12H. The DSO-8 150mil narrow body version with great price performance ratio is also available: 1EDI20I12MF
Summary of Features
1200V coreless Transformer isolated Driver ICs
2 A rail-to-rail outputs
300 mil wide-body package for 8 mm creepage distance
Active Miller clamp
Applications
Heating ventilation and air conditioning (HVAC)
Motor control and drives
Photovoltaic
Switched mode power supplies (SMPS)
Designers who used this product also designed with
IKW50N60H3 | IGBT Discretes
DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches
F3L200R12N2H3_B47 | IGBT Modules
FP150R12KT4P | IGBT Modules
IKCM30F60GD | Intelligent Power Modules (IPM)
DF160R12W2H3F_B11 | IGBT Modules
IKW50N60H3 | IGBT Discretes
DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches
F3L200R12N2H3_B47 | IGBT Modules
FP150R12KT4P | IGBT Modules
IKCM30F60GD | Intelligent Power Modules (IPM)
DF160R12W2H3F_B11 | IGBT Modules
IKW50N60H3 | IGBT Discretes
DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches
1 2
1200 V single high-side gate driver IC with galvanic isolation, active Miller clamp and short circuit clamping
EiceDRIVER™ 1200 V high side gate driver IC with typical 4.4 A source and 4.1 A sink currents in DSO-8 package with CT technology for IGBT Modules.
For higher isolation rating, higher current, shorter propagation delay, check out our newly released X3 Compact family, 1ED3122MU12H. The DSO-8 150mil narrow body version with great price performance ratio is also available: 1EDI20I12MF
Summary of Features
- 1200V coreless Transformer isolated Driver ICs
- 2 A rail-to-rail outputs
- 300 mil wide-body package for 8 mm creepage distance
- Active Miller clamp
Applications
- Heating ventilation and air conditioning (HVAC)
- Motor control and drives
- Photovoltaic
- Switched mode power supplies (SMPS)
Designers who used this product also designed with
- IKW50N60H3 |
IGBT Discretes
- DDB6U75N16W1R_B11 |
Bridge Rectifier & AC-Switches
- F3L200R12N2H3_B47 |
IGBT Modules
- FP150R12KT4P |
IGBT Modules
- IKCM30F60GD |
Intelligent Power Modules (IPM)
- DF160R12W2H3F_B11 |
IGBT Modules
- IKW50N60H3 |
IGBT Discretes
- DDB6U75N16W1R_B11 |
Bridge Rectifier & AC-Switches
- F3L200R12N2H3_B47 |
IGBT Modules
- FP150R12KT4P |
IGBT Modules
- IKCM30F60GD |
Intelligent Power Modules (IPM)
- DF160R12W2H3F_B11 |
IGBT Modules
- IKW50N60H3 |
IGBT Discretes
- DDB6U75N16W1R_B11 |
Bridge Rectifier & AC-Switches
1
2