IC HALF BRIDGE DRV 3.5A 44HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 014619-DRV8312DDWR
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 0 V to 52.5 V
Rds On (Typ): 80 mOhm LS, 80 mOhm HS
Load Type: Inductive
Current - Peak Output: 6.5A
Family Name: DRV8312
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 44-HTSSOP
Supply Voltage - Operating: 10.8 V to 13.2 V
Channel Output Current: 3.5A
Alternative Parts (Cross-Reference): BD63441AFU-E2; LB1938FA-AH; LB1930M-E; BM6203FS-E2;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | DRV8312DDWR | 014619-DRV8312DDWR | 296-29649-6-ND | DRV8312DDWR |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - DRV8312DDWR | Full Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
Supply Voltage | 13.2 to 10.8 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts |
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
Package Type | SSOP | SOP; SSOP; TSSOP; 44-HTSSOP | TSSOP; 44-PowerTSSOP (0.244", 6.20mm Width) | SOP; SSOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) |
Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other |