Half Bridge (4) Driver Piezo Devices Bipolar 20-QFN (4x4)
Half Bridge (4) Driver Piezo Devices Bipolar 20-QFN (4x4)
Half Bridge (4) Driver Piezo Devices Bipolar 20-QFN (4x4)
Half Bridge (4) Driver Piezo Devices Bipolar 20-QFN (4x4)
IC HALF BRIDGE DRVR 900MA 20QFN
IC DRIVER PIEZO DUAL 20QFN
Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
---|---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | LT3572EUF#TRPBF | 161-LT3572EUF#TRPBFTR-ND | LT3572EUF#TRPBF | 471-LT3572EUF#TRPBF |
Product Name | Full Half-Bridge Drivers | Full Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | IC DRIVER PIEZO DUAL 20QFN |
Driver Type | Dual Gate Driver | |||
Output Configuration | Inverting | |||
Output Current | 0.9000 amps | |||
Supply Voltage | 2.7 to 10 volts | 2.7 to 10 volts | 10 to 2.7 volts | 5 volts |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |