The Superflex PU R hose from Merlett is a polyurethane hose with copper plated steel spirals. Ideal for suction or transporting chips, dust and abrasive materials.
Inner Diameter = 75mm
Outer Diameter = 82mm
Material = PUR
Length = 5m
Suitable Applications = Abrasive Material, Chips, Dust
Colour = Clear
Bend Radius = 75mm
Reinforced = Yes
RS Components, Ltd. | |
---|---|
Product Category | HVAC Ductwork |
Product Number | 1259380 |
Type | PUR |