The Oregon polyurethane polyether hosing with PVC spiral from Merlett has been specially designed for the suction and transportation of abrasive materials and dry foods.
Inner Diameter = 63mm
Outer Diameter = 71mm
Material = PVC
Length = 10m
Suitable Applications = Air, Chips, Dust, Fumes, Textile Filaments, Ventilation
Colour = Blue
Bend Radius = 63mm
Reinforced = Yes
RS Components, Ltd. | |
---|---|
Product Category | HVAC Ductwork |
Product Number | 1259302 |
Type | PVC / CPVC Ducting |