RS Components, Ltd. 7781709

Description
Aluminium skins with a polyester composite filling Smooth surface coating. Good impact resistance. Good weather resistance. Good dimensional stability. Corrosion resistance. Resistance to ultraviolet radiation Length = 1.2m Width = 1.2m Thickness = 3mm Adhesive Backing = No Thermal Conductivity = 0.95W/mK Colour = Red Hardness = 3 H Suitability = Cladding, Fascia Panels, Folded Parts, Sign Trays Tensile Strength = >/125 N/mm² Density = 3.5kg/m²
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7781709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium skins with a polyester composite filling Smooth surface coating. Good impact resistance. Good weather resistance. Good dimensional stability. Corrosion resistance. Resistance to ultraviolet radiation Length = 1.2m Width = 1.2m Thickness = 3mm Adhesive Backing = No Thermal Conductivity = 0.95W/mK Colour = Red Hardness = 3 H Suitability = Cladding, Fascia Panels, Folded Parts, Sign Trays Tensile Strength = >/125 N/mm² Density = 3.5kg/m²

Aluminium skins with a polyester composite filling
Smooth surface coating. Good impact resistance. Good weather resistance. Good dimensional stability. Corrosion resistance. Resistance to ultraviolet radiation
Length = 1.2m
Width = 1.2m
Thickness = 3mm
Adhesive Backing = No
Thermal Conductivity = 0.95W/mK
Colour = Red
Hardness = 3 H
Suitability = Cladding, Fascia Panels, Folded Parts, Sign Trays
Tensile Strength = >/125 N/mm²
Density = 3.5kg/m²

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 7781709
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1819445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column)
Width / OD 2 inch (50.8 mm)
View Details
 - 7781703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.1181 inch (3 mm)
Width / OD 23.62 inch (600 mm)
Length 23.62 inch (600 mm)
View Details
 - 110107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Copper
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 2 inch (50.8 mm)
View Details
 - 680139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AlloySteel
Shape / Form Squares; Bar Stock
Thickness 0.1575 to 0.4724 inch (4 to 12 mm)
View Details