RS Components, Ltd. 2646945

Description
Properties C = 0.08 maximum, Ni 12.0, Cr17, Mo 2.25. Related specifications AS2837-1986-316, AISI TYPE 316, ASTM A276-316. Used particularly in the chemical and allied industries, especially in conditions of pit-type corrosion Material = 316 Stainless Steel Form = Rod Length = 1.5m Outer Diameter = 1in Tensile Strength = 515 Thermal Conductivity = 16.3 W/m at 100°c Hardness = 95 HB Density = 8g/cm³ Suitability = Chemical & Marine Equipment, Food, Photographic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2646945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Properties C = 0.08 maximum, Ni 12.0, Cr17, Mo 2.25. Related specifications AS2837-1986-316, AISI TYPE 316, ASTM A276-316. Used particularly in the chemical and allied industries, especially in conditions of pit-type corrosion Material = 316 Stainless Steel Form = Rod Length = 1.5m Outer Diameter = 1in Tensile Strength = 515 Thermal Conductivity = 16.3 W/m at 100°c Hardness = 95 HB Density = 8g/cm³ Suitability = Chemical & Marine Equipment, Food, Photographic

Properties C = 0.08 maximum, Ni 12.0, Cr17, Mo 2.25. Related specifications AS2837-1986-316, AISI TYPE 316, ASTM A276-316. Used particularly in the chemical and allied industries, especially in conditions of pit-type corrosion
Material = 316 Stainless Steel
Form = Rod
Length = 1.5m
Outer Diameter = 1in
Tensile Strength = 515
Thermal Conductivity = 16.3 W/m at 100°c
Hardness = 95 HB
Density = 8g/cm³
Suitability = Chemical & Marine Equipment, Food, Photographic

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 2646945
Type Stainless
Unlock Full Specs
to access all available technical data

Similar Products

 - 2908697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stainless
Shape / Form Flats / Rectangular Bar; Bar Stock
Width / OD 1.18 inch (30 mm)
View Details
 - 495243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 3 inch (76.2 mm)
View Details
 - 8183184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.2500 inch (6.35 mm)
View Details
 - 682286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type ToolSteel
Shape / Form Flats / Rectangular Bar; Bar Stock
Thickness 0.3937 inch (10 mm)
View Details