Bright mild steel for general purpose use, suitable for case hardening and welding.
Supplied in 1m lengths. Easily machined and welded, and suitable for heat treatment. Typical tensile strength 460N/mm². To BS970:1983:080A15
Material = Mild Steel
Form = Rod
Outer Diameter = 16mm
Length = 1m
RS Components, Ltd. | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | 770434 |
Type | AlloySteel |